2SK1165-E
2SK1165-E
Active
Description:  N-CHANNEL POWER MOSFET
Manufacturer:  Renesas Electronics
Datasheet:   2SK1165-E Datasheet
History Price: $3.06000
In Stock: 32800
2SK1165-E vs 2SK4093TZ-E
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
FET Type
-
N-Channel
Technology
-
MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss)
-
250 V
Current - Continuous Drain (Id) @ 25℃
-
1A (Ta)
Drive Voltage (Max Rds On, Min Rds On)
-
2.5V, 4V
Rds On (Max) @ Id, Vgs
-
2.6Ohm @ 500mA, 4V
Vgs(th) (Max) @ Id
-
-
Gate Charge (Qg) (Max) @ Vgs
-
5.5 nC @ 4 V
Vgs (Max)
-
?0V
Input Capacitance (Ciss) (Max) @ Vds
-
140 pF @ 25 V
FET Feature
-
-
Power Dissipation (Max)
-
900mW (Ta)
Operating Temperature
-
150 ℃ (TJ)
Mounting Type
-
Through Hole
Supplier Device Package
-
TO-92MOD
Package / Case
-
TO-226-3, TO-92-3 Long Body