2SK1165-E
2SK1165-E
Active
Description:  N-CHANNEL POWER MOSFET
Manufacturer:  Renesas Electronics
Datasheet:   2SK1165-E Datasheet
History Price: $3.06000
In Stock: 32800
2SK1165-E vs 2SK4085LS-1E
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
FET Type
-
N-Channel
Technology
-
MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss)
-
500 V
Current - Continuous Drain (Id) @ 25℃
-
11A (Tc)
Drive Voltage (Max Rds On, Min Rds On)
-
-
Rds On (Max) @ Id, Vgs
-
430mOhm @ 8A, 10V
Vgs(th) (Max) @ Id
-
5V @ 1mA
Gate Charge (Qg) (Max) @ Vgs
-
46.6 nC @ 10 V
Vgs (Max)
-
?0V
Input Capacitance (Ciss) (Max) @ Vds
-
1200 pF @ 30 V
FET Feature
-
-
Power Dissipation (Max)
-
2W (Ta), 40W (Tc)
Operating Temperature
-
150 ℃
Mounting Type
-
Through Hole
Supplier Device Package
-
TO-220F-3FS
Package / Case
-
TO-220-3 Full Pack