2SK1165-E
2SK1165-E
Active
Description:  N-CHANNEL POWER MOSFET
Manufacturer:  Renesas Electronics
Datasheet:   2SK1165-E Datasheet
History Price: $3.06000
In Stock: 32800
2SK1165-E vs 2SK4084LS
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
FET Type
-
N-Channel
Technology
-
MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss)
-
500 V
Current - Continuous Drain (Id) @ 25℃
-
9.6A (Tc)
Drive Voltage (Max Rds On, Min Rds On)
-
-
Rds On (Max) @ Id, Vgs
-
520mOhm @ 7A, 10V
Vgs(th) (Max) @ Id
-
-
Gate Charge (Qg) (Max) @ Vgs
-
38.4 nC @ 10 V
Vgs (Max)
-
-
Input Capacitance (Ciss) (Max) @ Vds
-
1000 pF @ 30 V
FET Feature
-
-
Power Dissipation (Max)
-
2W (Ta), 37W (Tc)
Operating Temperature
-
150 ℃ (TJ)
Mounting Type
-
Through Hole
Supplier Device Package
-
TO-220FI(LS)
Package / Case
-
TO-220-3 Full Pack