2SK1157-E
2SK1157-E
Active
Description:  N-CHANNEL POWER MOSFET
Manufacturer:  Renesas Electronics
Datasheet:   2SK1157-E Datasheet
History Price: $5.03000
In Stock: 39500
2SK1157-E vs 2SK4097LS
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
FET Type
-
N-Channel
Technology
-
MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss)
-
500 V
Current - Continuous Drain (Id) @ 25℃
-
8.3A (Tc)
Drive Voltage (Max Rds On, Min Rds On)
-
-
Rds On (Max) @ Id, Vgs
-
650mOhm @ 5A, 10V
Vgs(th) (Max) @ Id
-
-
Gate Charge (Qg) (Max) @ Vgs
-
30 nC @ 10 V
Vgs (Max)
-
-
Input Capacitance (Ciss) (Max) @ Vds
-
750 pF @ 30 V
FET Feature
-
-
Power Dissipation (Max)
-
2W (Ta), 35W (Tc)
Operating Temperature
-
150 ℃ (TJ)
Mounting Type
-
Through Hole
Supplier Device Package
-
TO-220FI(LS)
Package / Case
-
TO-220-3 Full Pack