2SK1154-E
2SK1154-E
Active
Description:  N-CHANNEL POWER MOSFET
Manufacturer:  Renesas Electronics
Datasheet:   2SK1154-E Datasheet
History Price: $1.71000
In Stock: 27300
2SK1154-E vs 2SK3821-DL-E
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
FET Type
-
N-Channel
Technology
-
MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss)
-
100 V
Current - Continuous Drain (Id) @ 25℃
-
40A (Ta)
Drive Voltage (Max Rds On, Min Rds On)
-
4V, 10V
Rds On (Max) @ Id, Vgs
-
33mOhm @ 20A, 10V
Vgs(th) (Max) @ Id
-
2.6V @ 1mA
Gate Charge (Qg) (Max) @ Vgs
-
73 nC @ 10 V
Vgs (Max)
-
?0V
Input Capacitance (Ciss) (Max) @ Vds
-
4200 pF @ 20 V
FET Feature
-
-
Power Dissipation (Max)
-
1.65W (Ta), 65W (Tc)
Operating Temperature
-
150 ℃ (TJ)
Mounting Type
-
Surface Mount
Supplier Device Package
-
SMP-FD
Package / Case
-
TO-252-3, DPak (2 Leads + Tab), SC-63