2SD879
2SD879
Active
Description:  TRANSISTOR
Manufacturer:  onsemi
Datasheet:   2SD879 Datasheet
History Price: $0.12000
In Stock: 33100
2SD879 vs 2SD667A-C-AP
Series
-
-
Packaging
Bulk
Tape & Box (TB)
Status
Active
Obsolete
Transistor Type
-
NPN
Current - Collector (Ic) (Max)
-
1 A
Voltage - Collector Emitter Breakdown (Max)
-
100 V
Vce Saturation (Max) @ Ib, Ic
-
1V @ 50mA, 500mA
Current - Collector Cutoff (Max)
-
10μA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
-
100 @ 150mA, 5V
Power - Max
-
900 mW
Frequency - Transition
-
140MHz
Operating Temperature
-
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
-
Through Hole
Package / Case
-
TO-226-3, TO-92-3 Long Body (Formed Leads)
Supplier Device Package
-
TO-92MOD