2SD08740RL
2SD08740RL
Obsolete
Description:  TRANS NPN 25V 1A MINIP3-F1
Manufacturer:  Panasonic
Datasheet:   2SD08740RL Datasheet
History Price: Obsolete
In Stock: 11400
2SD08740RL vs 2SD789D-E
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Transistor Type
NPN
-
Current - Collector (Ic) (Max)
1 A
-
Voltage - Collector Emitter Breakdown (Max)
25 V
-
Vce Saturation (Max) @ Ib, Ic
400mV @ 50mA, 500mA
-
Current - Collector Cutoff (Max)
100nA (ICBO)
-
DC Current Gain (hFE) (Min) @ Ic, Vce
120 @ 500mA, 10V
-
Power - Max
1 W
-
Frequency - Transition
200MHz
-
Operating Temperature
150 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Package / Case
TO-243AA
-
Supplier Device Package
MiniP3-F1
-