Packaging
Tape & Reel (TR)
Bulk
Current - Collector (Ic) (Max)
500 mA
-
Voltage - Collector Emitter Breakdown (Max)
50 V
-
Vce Saturation (Max) @ Ib, Ic
600mV @ 30mA, 300mA
-
Current - Collector Cutoff (Max)
100nA (ICBO)
-
DC Current Gain (hFE) (Min) @ Ic, Vce
170 @ 150mA, 10V
-
Frequency - Transition
200MHz
-
Operating Temperature
150 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Package / Case
TO-236-3, SC-59, SOT-23-3
-
Supplier Device Package
Mini3-G1
-