2SD0592ARA
2SD0592ARA
Obsolete
Description:  TRANS NPN 50V 1A TO92-B1
Manufacturer:  Panasonic
Datasheet:   2SD0592ARA Datasheet
History Price: Obsolete
In Stock: 19300
2SD0592ARA vs 2SD974-E
Series
-
-
Packaging
Tape & Box (TB)
Bulk
Status
Obsolete
Active
Transistor Type
NPN
-
Current - Collector (Ic) (Max)
1 A
-
Voltage - Collector Emitter Breakdown (Max)
50 V
-
Vce Saturation (Max) @ Ib, Ic
400mV @ 50mA, 500mA
-
Current - Collector Cutoff (Max)
100nA (ICBO)
-
DC Current Gain (hFE) (Min) @ Ic, Vce
120 @ 500mA, 10V
-
Power - Max
750 mW
-
Frequency - Transition
200MHz
-
Operating Temperature
150 ℃ (TJ)
-
Mounting Type
Through Hole
-
Package / Case
TO-226-3, TO-92-3 (TO-226AA) Formed Leads
-
Supplier Device Package
TO-92-B1
-