Packaging
Bulk
Tape & Reel (TR)
Voltage - Collector Emitter Breakdown (Max)
3.5V
8V
Frequency - Transition
14.5GHz
1.1GHz
Noise Figure (dB Typ @ f)
1.2dB @ 2GHz
-
DC Current Gain (hFE) (Min) @ Ic, Vce
80 @ 15mA, 3V
100 @ 2mA, 4V
Current - Collector (Ic) (Max)
35mA
50mA
Operating Temperature
-
150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-82A, SOT-343
SC-70, SOT-323
Supplier Device Package
4-MCP
SMini3-G1