Voltage - Collector Emitter Breakdown (Max)
3.5V
-
Frequency - Transition
14.5GHz
-
Noise Figure (dB Typ @ f)
1.2dB @ 2GHz
-
DC Current Gain (hFE) (Min) @ Ic, Vce
80 @ 15mA, 3V
-
Current - Collector (Ic) (Max)
35mA
-
Operating Temperature
-
-
Mounting Type
Surface Mount
-
Package / Case
SC-82A, SOT-343
-
Supplier Device Package
4-MCP
-