2SC6023-TR-E
2SC6023-TR-E
Obsolete
Description:  NPN 35MA 3.5V FT=14.5G
Manufacturer:  onsemi
History Price: $0.06000
In Stock: 31500
2SC6023-TR-E vs 2SC5374A-TL-E
Manufacturer
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Obsolete
Transistor Type
NPN
NPN
Voltage - Collector Emitter Breakdown (Max)
3.5V
10V
Frequency - Transition
14.5GHz
5.2GHz
Noise Figure (dB Typ @ f)
1.2dB @ 2GHz
1.4dB @ 1GHz
Gain
9.5dB ~ 11dB
10.5dB @ 1GHz
Power - Max
120mW
100mW
DC Current Gain (hFE) (Min) @ Ic, Vce
80 @ 15mA, 3V
110 @ 7mA, 3V
Current - Collector (Ic) (Max)
35mA
100mA
Operating Temperature
-
150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-82A, SOT-343
SC-75, SOT-416
Supplier Device Package
4-MCP
SMCP