Packaging
Bulk
Tape & Reel (TR)
Voltage - Collector Emitter Breakdown (Max)
3.5V
10V
Frequency - Transition
14.5GHz
7GHz
Noise Figure (dB Typ @ f)
1.2dB @ 2GHz
1dB @ 1GHz
Gain
9.5dB ~ 11dB
12dB ~ 8.5dB @ 1GHz
DC Current Gain (hFE) (Min) @ Ic, Vce
80 @ 15mA, 3V
135 @ 20mA, 5V
Current - Collector (Ic) (Max)
35mA
70mA
Operating Temperature
-
150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-82A, SOT-343
3-SMD, Gull Wing
Supplier Device Package
4-MCP
SMCP