2SC5754-T2-A
2SC5754-T2-A
Active
Description:  RF 0.5A, NPN
Manufacturer:  Renesas Electronics
History Price: Active
In Stock: 19300
2SC5754-T2-A vs 2SC5347AE-TD-E
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Last Time Buy
Transistor Type
NPN
NPN
Voltage - Collector Emitter Breakdown (Max)
5V
12V
Frequency - Transition
20GHz
4.7GHz
Noise Figure (dB Typ @ f)
-
1.8dB @ 1GHz
Gain
6.5dB
8dB
Power - Max
735mW
1.3W
DC Current Gain (hFE) (Min) @ Ic, Vce
40 @ 100mA, 3V
90 @ 50mA, 5V
Current - Collector (Ic) (Max)
500mA
150mA
Operating Temperature
150 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-343F
TO-243AA
Supplier Device Package
SOT-343F
PCP