2SC5509-T2-A
2SC5509-T2-A
Obsolete
Description:  SMALL SIGNAL BIPOLAR TRANSISTOR
Manufacturer:  Renesas Electronics
History Price: $0.33000
In Stock: 4000
2SC5509-T2-A vs 2SC5347AF-TD-E
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Last Time Buy
Transistor Type
NPN
NPN
Voltage - Collector Emitter Breakdown (Max)
3.3V
12V
Frequency - Transition
15GHz
4.7GHz
Noise Figure (dB Typ @ f)
1.2dB @ 2GHz
1.8dB @ 1GHz
Gain
14dB
8dB
Power - Max
190mW
1.3W
DC Current Gain (hFE) (Min) @ Ic, Vce
50 @ 10mA, 2V
135 @ 50mA, 5V
Current - Collector (Ic) (Max)
100mA
150mA
Operating Temperature
150 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-82A, SOT-343
TO-243AA
Supplier Device Package
SOT-343
PCP