2SC5415AF-TD-E
2SC5415AF-TD-E
Active
Description:  2SC5415A - RF TRANSISTOR, UPN SI
Manufacturer:  onsemi
History Price: $0.23000
In Stock: 25300
2SC5415AF-TD-E vs 2SC5227A-5-TB-E
Manufacturer
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Last Time Buy
Transistor Type
-
NPN
Voltage - Collector Emitter Breakdown (Max)
-
10V
Frequency - Transition
-
7GHz
Noise Figure (dB Typ @ f)
-
1dB @ 1GHz
Gain
-
12dB
Power - Max
-
200mW
DC Current Gain (hFE) (Min) @ Ic, Vce
-
135 @ 20mA, 5V
Current - Collector (Ic) (Max)
-
70mA
Operating Temperature
-
150 ℃ (TJ)
Mounting Type
-
Surface Mount
Package / Case
-
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
-
3-CP