Packaging
Tape & Reel (TR)
Bulk
Status
Last Time Buy
Active
Voltage - Collector Emitter Breakdown (Max)
12V
5V
Frequency - Transition
4.7GHz
20GHz
Noise Figure (dB Typ @ f)
1.8dB @ 1GHz
-
DC Current Gain (hFE) (Min) @ Ic, Vce
135 @ 50mA, 5V
40 @ 100mA, 3V
Current - Collector (Ic) (Max)
150mA
500mA
Operating Temperature
150 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-243AA
SOT-343F
Supplier Device Package
PCP
SOT-343F