Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Last Time Buy
Obsolete
Voltage - Collector Emitter Breakdown (Max)
12V
8V
Frequency - Transition
4.7GHz
1.1GHz
Noise Figure (dB Typ @ f)
1.8dB @ 1GHz
-
DC Current Gain (hFE) (Min) @ Ic, Vce
135 @ 50mA, 5V
100 @ 2mA, 4V
Current - Collector (Ic) (Max)
150mA
50mA
Operating Temperature
150 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-243AA
SC-70, SOT-323
Supplier Device Package
PCP
SMini3-G1