Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Last Time Buy
Last Time Buy
Voltage - Collector Emitter Breakdown (Max)
12V
10V
Frequency - Transition
4.7GHz
7GHz
Noise Figure (dB Typ @ f)
1.8dB @ 1GHz
1dB @ 1GHz
DC Current Gain (hFE) (Min) @ Ic, Vce
135 @ 50mA, 5V
135 @ 20mA, 5V
Current - Collector (Ic) (Max)
150mA
70mA
Operating Temperature
150 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-243AA
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
PCP
3-CP