2SC5347AE-TD-E
2SC5347AE-TD-E
Last Time Buy
Description:  RF TRANS NPN 12V 4.7GHZ PCP
Manufacturer:  onsemi
History Price: $0.64000
In Stock: 19800
2SC5347AE-TD-E vs 2SC5752-T1-A
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Last Time Buy
Obsolete
Transistor Type
NPN
NPN
Voltage - Collector Emitter Breakdown (Max)
12V
6V
Frequency - Transition
4.7GHz
12GHz
Noise Figure (dB Typ @ f)
1.8dB @ 1GHz
1.7dB @ 2GHz
Gain
8dB
13dB
Power - Max
1.3W
200mW
DC Current Gain (hFE) (Min) @ Ic, Vce
90 @ 50mA, 5V
75 @ 30mA, 3V
Current - Collector (Ic) (Max)
150mA
100mA
Operating Temperature
150 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-243AA
SC-82A, SOT-343
Supplier Device Package
PCP
SOT-343