2SC5347AE-TD-E
2SC5347AE-TD-E
Last Time Buy
Description:  RF TRANS NPN 12V 4.7GHZ PCP
Manufacturer:  onsemi
History Price: $0.64000
In Stock: 19800
2SC5347AE-TD-E vs 2SC5226A-5-TL-E
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Last Time Buy
Active
Transistor Type
NPN
NPN
Voltage - Collector Emitter Breakdown (Max)
12V
10V
Frequency - Transition
4.7GHz
7GHz
Noise Figure (dB Typ @ f)
1.8dB @ 1GHz
1dB @ 1GHz
Gain
8dB
12dB
Power - Max
1.3W
150mW
DC Current Gain (hFE) (Min) @ Ic, Vce
90 @ 50mA, 5V
135 @ 20mA, 5V
Current - Collector (Ic) (Max)
150mA
70mA
Operating Temperature
150 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-243AA
SC-70, SOT-323
Supplier Device Package
PCP
3-MCP