2SC5231A-9-TL-E
2SC5231A-9-TL-E
Obsolete
Description:  RF TRANS NPN 10V 7GHZ SMCP
Manufacturer:  onsemi
History Price: $0.16000
In Stock: 39900
2SC5231A-9-TL-E vs 2SC5226A-4-TL-E
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Transistor Type
NPN
NPN
Voltage - Collector Emitter Breakdown (Max)
10V
10V
Frequency - Transition
7GHz
7GHz
Noise Figure (dB Typ @ f)
1dB @ 1GHz
1dB @ 1GHz
Gain
12dB ~ 8.5dB @ 1GHz
12dB
Power - Max
100mW
150mW
DC Current Gain (hFE) (Min) @ Ic, Vce
135 @ 20mA, 5V
90 @ 20mA, 5V
Current - Collector (Ic) (Max)
70mA
70mA
Operating Temperature
150 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
3-SMD, Gull Wing
SC-70, SOT-323
Supplier Device Package
SMCP
SC-70 / MCP3