Packaging
Tape & Reel (TR)
Bulk
Voltage - Collector Emitter Breakdown (Max)
10V
3.5V
Frequency - Transition
7GHz
14.5GHz
Noise Figure (dB Typ @ f)
1dB @ 1GHz
1.2dB @ 2GHz
DC Current Gain (hFE) (Min) @ Ic, Vce
90 @ 20mA, 5V
80 @ 15mA, 3V
Current - Collector (Ic) (Max)
70mA
35mA
Operating Temperature
150 ℃ (TJ)
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-75, SOT-416
SC-82A, SOT-343
Supplier Device Package
SMCP
4-MCP