Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Voltage - Collector Emitter Breakdown (Max)
10V
10V
Frequency - Transition
7GHz
7GHz
Noise Figure (dB Typ @ f)
1dB @ 1GHz
1dB @ 1GHz
Gain
12dB
12dB ~ 8.5dB @ 1GHz
DC Current Gain (hFE) (Min) @ Ic, Vce
90 @ 20mA, 5V
135 @ 20mA, 5V
Current - Collector (Ic) (Max)
70mA
70mA
Operating Temperature
150 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-75, SOT-416
3-SMD, Gull Wing
Supplier Device Package
SMCP
SMCP