2SC5231A-8-TL-E
2SC5231A-8-TL-E
Obsolete
Description:  RF TRANS NPN 10V 7GHZ SMCP
Manufacturer:  onsemi
History Price: $0.16000
In Stock: 8800
2SC5231A-8-TL-E vs 2SC5227A-5-TB-E
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Last Time Buy
Transistor Type
NPN
NPN
Voltage - Collector Emitter Breakdown (Max)
10V
10V
Frequency - Transition
7GHz
7GHz
Noise Figure (dB Typ @ f)
1dB @ 1GHz
1dB @ 1GHz
Gain
12dB
12dB
Power - Max
100mW
200mW
DC Current Gain (hFE) (Min) @ Ic, Vce
90 @ 20mA, 5V
135 @ 20mA, 5V
Current - Collector (Ic) (Max)
70mA
70mA
Operating Temperature
150 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-75, SOT-416
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
SMCP
3-CP