2SC5227A-4-TB-E
2SC5227A-4-TB-E
Last Time Buy
Description:  RF TRANS NPN 10V 7GHZ 3CP
Manufacturer:  onsemi
History Price: Last Time Buy
In Stock: 46600
2SC5227A-4-TB-E vs 2SC5374A-TL-E
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Last Time Buy
Obsolete
Transistor Type
NPN
NPN
Voltage - Collector Emitter Breakdown (Max)
10V
10V
Frequency - Transition
7GHz
5.2GHz
Noise Figure (dB Typ @ f)
1dB @ 1GHz
1.4dB @ 1GHz
Gain
12dB
10.5dB @ 1GHz
Power - Max
200mW
100mW
DC Current Gain (hFE) (Min) @ Ic, Vce
90 @ 20mA, 5V
110 @ 7mA, 3V
Current - Collector (Ic) (Max)
70mA
100mA
Operating Temperature
150 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
SC-75, SOT-416
Supplier Device Package
3-CP
SMCP