2SC5226A-5-TL-E
2SC5226A-5-TL-E
Active
Description:  RF TRANS NPN 10V 7GHZ 3MCP
Manufacturer:  onsemi
History Price: $0.50000
In Stock: 15500
2SC5226A-5-TL-E vs 2SC5347AF-TD-E
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Last Time Buy
Transistor Type
NPN
NPN
Voltage - Collector Emitter Breakdown (Max)
10V
12V
Frequency - Transition
7GHz
4.7GHz
Noise Figure (dB Typ @ f)
1dB @ 1GHz
1.8dB @ 1GHz
Gain
12dB
8dB
Power - Max
150mW
1.3W
DC Current Gain (hFE) (Min) @ Ic, Vce
135 @ 20mA, 5V
135 @ 50mA, 5V
Current - Collector (Ic) (Max)
70mA
150mA
Operating Temperature
150 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-70, SOT-323
TO-243AA
Supplier Device Package
3-MCP
PCP