2SC2620QCTL-E
2SC2620QCTL-E
Active
Description:  RF SMALL SIGNAL BIPOLAR TRANSIST
Manufacturer:  Renesas Electronics
History Price: Active
In Stock: 13400
2SC2620QCTL-E vs 2SC5632G0L
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Transistor Type
-
NPN
Voltage - Collector Emitter Breakdown (Max)
-
8V
Frequency - Transition
-
1.1GHz
Noise Figure (dB Typ @ f)
-
-
Gain
-
-
Power - Max
-
150mW
DC Current Gain (hFE) (Min) @ Ic, Vce
-
100 @ 2mA, 4V
Current - Collector (Ic) (Max)
-
50mA
Operating Temperature
-
150 ℃ (TJ)
Mounting Type
-
Surface Mount
Package / Case
-
SC-85
Supplier Device Package
-
SMini3-F2