2SC2620QCTL-E
2SC2620QCTL-E
Active
Description:  RF SMALL SIGNAL BIPOLAR TRANSIST
Manufacturer:  Renesas Electronics
History Price: Active
In Stock: 13400
2SC2620QCTL-E vs 2SC5509-T2-A
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Transistor Type
-
NPN
Voltage - Collector Emitter Breakdown (Max)
-
3.3V
Frequency - Transition
-
15GHz
Noise Figure (dB Typ @ f)
-
1.2dB @ 2GHz
Gain
-
14dB
Power - Max
-
190mW
DC Current Gain (hFE) (Min) @ Ic, Vce
-
50 @ 10mA, 2V
Current - Collector (Ic) (Max)
-
100mA
Operating Temperature
-
150 ℃ (TJ)
Mounting Type
-
Surface Mount
Package / Case
-
SC-82A, SOT-343
Supplier Device Package
-
SOT-343