Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Transistors - Bipolar (BJT) - RF
/ Renesas Electronics 2SC2620QCTL-E
2SC2620QCTL-E
Active
Transistors - Bipolar (BJT) - RF
Description:
RF SMALL SIGNAL BIPOLAR TRANSIST
Manufacturer:
Renesas Electronics
Datasheet:
2SC2620QCTL-E Datasheet
History Price: Active
In Stock: 13400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
2SC2620QCTL-E vs 2SC5066-O,LF
Part No
2SC2620QCTL-E
2SC5066-O,LF
Category
Transistors - Bipolar (BJT) - RF
Transistors - Bipolar (BJT) - RF
Manufacturer
Renesas Electronics
Toshiba Semiconductor
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Transistor Type
-
NPN
Voltage - Collector Emitter Breakdown (Max)
-
12V
Frequency - Transition
-
7GHz
Noise Figure (dB Typ @ f)
-
1dB @ 500MHz
Gain
-
-
Power - Max
-
100mW
DC Current Gain (hFE) (Min) @ Ic, Vce
-
80 @ 10mA, 5V
Current - Collector (Ic) (Max)
-
30mA
Operating Temperature
-
125 ℃ (TJ)
Mounting Type
-
Surface Mount
Package / Case
-
SC-75, SOT-416
Supplier Device Package
-
SSM