Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Transistors - Bipolar (BJT) - RF
/ Renesas Electronics 2SC2620QBTR-E
2SC2620QBTR-E
Active
Transistors - Bipolar (BJT) - RF
Description:
RF SMALL SIGNAL BIPOLAR TRANSIST
Manufacturer:
Renesas Electronics
Datasheet:
2SC2620QBTR-E Datasheet
History Price: $0.17000
In Stock: 32300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
2SC2620QBTR-E vs 2SC5754-T2-A
Part No
2SC2620QBTR-E
2SC5754-T2-A
Category
Transistors - Bipolar (BJT) - RF
Transistors - Bipolar (BJT) - RF
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Transistor Type
-
NPN
Voltage - Collector Emitter Breakdown (Max)
-
5V
Frequency - Transition
-
20GHz
Noise Figure (dB Typ @ f)
-
-
Gain
-
6.5dB
Power - Max
-
735mW
DC Current Gain (hFE) (Min) @ Ic, Vce
-
40 @ 100mA, 3V
Current - Collector (Ic) (Max)
-
500mA
Operating Temperature
-
150 ℃ (TJ)
Mounting Type
-
Surface Mount
Package / Case
-
SOT-343F
Supplier Device Package
-
SOT-343F