Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Transistors - Bipolar (BJT) - RF
/ Renesas Electronics 2SC2620QBTR-E
2SC2620QBTR-E
Active
Transistors - Bipolar (BJT) - RF
Description:
RF SMALL SIGNAL BIPOLAR TRANSIST
Manufacturer:
Renesas Electronics
Datasheet:
2SC2620QBTR-E Datasheet
History Price: $0.17000
In Stock: 32300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
2SC2620QBTR-E vs 2SC5226A-4-TL-E
Part No
2SC2620QBTR-E
2SC5226A-4-TL-E
Category
Transistors - Bipolar (BJT) - RF
Transistors - Bipolar (BJT) - RF
Manufacturer
Renesas Electronics
onsemi
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Transistor Type
-
NPN
Voltage - Collector Emitter Breakdown (Max)
-
10V
Frequency - Transition
-
7GHz
Noise Figure (dB Typ @ f)
-
1dB @ 1GHz
Gain
-
12dB
Power - Max
-
150mW
DC Current Gain (hFE) (Min) @ Ic, Vce
-
90 @ 20mA, 5V
Current - Collector (Ic) (Max)
-
70mA
Operating Temperature
-
150 ℃ (TJ)
Mounting Type
-
Surface Mount
Package / Case
-
SC-70, SOT-323
Supplier Device Package
-
SC-70 / MCP3