Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Voltage - Collector Emitter Breakdown (Max)
20V
10V
Frequency - Transition
650MHz
5.2GHz
Noise Figure (dB Typ @ f)
3.3dB @ 100MHz
1.4dB @ 1GHz
DC Current Gain (hFE) (Min) @ Ic, Vce
100 @ 1mA, 6V
110 @ 7mA, 3V
Current - Collector (Ic) (Max)
15mA
100mA
Operating Temperature
150 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
SC-75, SOT-416
Supplier Device Package
Mini3-G1
SMCP