Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Current - Collector (Ic) (Max)
100 mA
1.5 A
Voltage - Collector Emitter Breakdown (Max)
50 V
80 V
Vce Saturation (Max) @ Ib, Ic
300mV @ 10mA, 100mA
300mV @ 25mA, 500mA
Current - Collector Cutoff (Max)
100nA (ICBO)
1μA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
90 @ 1mA, 6V
120 @ 100mA, 3V
Frequency - Transition
250MHz
300MHz
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
SC-96
Supplier Device Package
SOT-23
TSMT3