Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Current - Collector (Ic) (Max)
2 A
-
Voltage - Collector Emitter Breakdown (Max)
50 V
-
Vce Saturation (Max) @ Ib, Ic
300mV @ 50mA, 1A
-
Current - Collector Cutoff (Max)
1μA (ICBO)
-
DC Current Gain (hFE) (Min) @ Ic, Vce
170 @ 200mA, 2V
-
Frequency - Transition
80MHz
-
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-243AA
TO-243AA
Supplier Device Package
SOT-89
SOT-89