2SA06840S
2SA06840S
Obsolete
Description:  TRANS PNP 50V 1A TO92L-A1
Manufacturer:  Panasonic
Datasheet:   2SA06840S Datasheet
History Price: Obsolete
In Stock: 43300
2SA06840S vs 2SAR553RTL
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Active
Transistor Type
PNP
PNP
Current - Collector (Ic) (Max)
1 A
2 A
Voltage - Collector Emitter Breakdown (Max)
50 V
50 V
Vce Saturation (Max) @ Ib, Ic
400mV @ 50mA, 500mA
400mV @ 35mA, 700mA
Current - Collector Cutoff (Max)
100nA (ICBO)
1μA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
170 @ 500mA, 10V
180 @ 50mA, 2V
Power - Max
1 W
1 W
Frequency - Transition
200MHz
320MHz
Operating Temperature
150 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-226-3, TO-92-3 Long Body
SC-96
Supplier Device Package
TO-92L-A1
TSMT3