2PS12017E44G35911NOSA1
2PS12017E44G35911NOSA1
Obsolete
Description:  IGBT MODULE 690V 574A 2160W
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 25000
2PS12017E44G35911NOSA1 vs 2PS13512E43W35222NOSA1
Series
PrimeSTACK
PrimeSTACK
Packaging
Bulk
Tray
Status
Obsolete
Obsolete
IGBT Type
-
-
Configuration
Three Phase Inverter
Three Phase Inverter
Voltage - Collector Emitter Breakdown (Max)
-
-
Current - Collector (Ic) (Max)
-
-
Power - Max
2160 W
-
Vce(on) (Max) @ Vge, Ic
2.45V @ 15V, 300A
2.05V @ 15V, 450A
Current - Collector Cutoff (Max)
-
-
Input Capacitance (Cies) @ Vce
-
-
Input
Standard
Standard
NTC Thermistor
Yes
Yes
Operating Temperature
-25 ℃ ~ 55 ℃
-25 ℃ ~ 55 ℃
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
Module
Module
Supplier Device Package
Module
Module