Current - Collector (Ic) (Max)
-
15 A
Voltage - Collector Emitter Breakdown (Max)
40 V
350 V
Vce Saturation (Max) @ Ib, Ic
1.5V @ 15mA, 150mA
1.5V @ 3A, 15A
Current - Collector Cutoff (Max)
10μA (ICBO)
100μA
DC Current Gain (hFE) (Min) @ Ic, Vce
20 @ 150mA, 10V
8 @ 15A, 3V
Frequency - Transition
-
3MHz
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-205AA, TO-5-3 Metal Can
TO-204AA, TO-3
Supplier Device Package
TO-5AA
TO-204AA (TO-3)