2N696
2N696
Active
Description:  NPN TRANSISTOR
Manufacturer:  Microchip Technology
Datasheet:   2N696 Datasheet
History Price: $28.08000
In Stock: 22100
2N696 vs 2N6672
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Transistor Type
NPN
-
Current - Collector (Ic) (Max)
-
-
Voltage - Collector Emitter Breakdown (Max)
40 V
-
Vce Saturation (Max) @ Ib, Ic
1.5V @ 15mA, 150mA
-
Current - Collector Cutoff (Max)
10μA (ICBO)
-
DC Current Gain (hFE) (Min) @ Ic, Vce
20 @ 150mA, 10V
-
Power - Max
600 mW
-
Frequency - Transition
-
-
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
-
Mounting Type
Through Hole
-
Package / Case
TO-205AA, TO-5-3 Metal Can
-
Supplier Device Package
TO-5AA
-