2N690A
2N690A
Active
Description:  TO 48 25 AMP SCR
Manufacturer:  Solid State
Datasheet:   2N690A Datasheet
History Price: $6.50000
In Stock: 17400
2N690A vs 2N692
Part No
Manufacturer
Series
-
-
Packaging
Box
Box
Status
Active
Active
Voltage - Off State
600 V
800 V
Voltage - Gate Trigger (Vgt) (Max)
-
2 V
Current - Gate Trigger (Igt) (Max)
-
40 mA
Voltage - On State (Vtm) (Max)
-
2 V
Current - On State (It (AV)) (Max)
25 A
16 A
Current - On State (It (RMS)) (Max)
-
25 A
Current - Hold (Ih) (Max)
-
50 mA
Current - Off State (Max)
-
2 mA
Current - Non Rep. Surge 50, 60Hz (Itsm)
-
150A @ 60Hz
SCR Type
-
Standard Recovery
Operating Temperature
-
-65 ℃ ~ 125 ℃ (TJ)
Mounting Type
Stud Mount
Stud Mount
Package / Case
TO-208AA, TO-48-3, Stud
TO-208AA, TO-48-3, Stud
Supplier Device Package
TO-48
TO-48