Packaging
Box
Tape & Reel (TR)
Voltage - Off State
600 V
400 V
Voltage - Gate Trigger (Vgt) (Max)
-
800 mV
Current - Gate Trigger (Igt) (Max)
-
200 μA
Voltage - On State (Vtm) (Max)
-
1.7 V
Current - On State (It (AV)) (Max)
25 A
510 mA
Current - On State (It (RMS)) (Max)
-
800 mA
Current - Hold (Ih) (Max)
-
5 mA
Current - Off State (Max)
-
1 μA
Current - Non Rep. Surge 50, 60Hz (Itsm)
-
16A, 20A
SCR Type
-
Sensitive Gate
Operating Temperature
-
-40 ℃ ~ 110 ℃
Mounting Type
Stud Mount
Through Hole
Package / Case
TO-208AA, TO-48-3, Stud
TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package
TO-48
TO-92-3