2N6849
2N6849
Obsolete
Description:  MOSFET P-CH 100V 6.5A TO39
Manufacturer:  Microsemi Corporation
Datasheet:   2N6849 Datasheet
History Price: Obsolete
In Stock: 20800
2N6849 vs 2N6796
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
FET Type
P-Channel
N-Channel
Technology
MOSFET (Metal Oxide)
MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss)
100 V
100 V
Current - Continuous Drain (Id) @ 25℃
6.5A (Tc)
8A (Tc)
Drive Voltage (Max Rds On, Min Rds On)
10V
10V
Rds On (Max) @ Id, Vgs
320mOhm @ 6.5A, 10V
180mOhm @ 5A, 10V
Vgs(th) (Max) @ Id
4V @ 250μA
4V @ 250mA
Gate Charge (Qg) (Max) @ Vgs
34.8 nC @ 10 V
6.34 nC @ 10 V
Vgs (Max)
?0V
?0V
Input Capacitance (Ciss) (Max) @ Vds
-
-
FET Feature
-
-
Power Dissipation (Max)
800mW (Ta), 25W (Tc)
800mW (Ta), 25W (Tc)
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Supplier Device Package
TO-39
TO-39
Package / Case
TO-205AF Metal Can
TO-205AF Metal Can