Voltage - Off State
25 V
800 V
Voltage - Gate Trigger (Vgt) (Max)
-
1.5 V
Current - Gate Trigger (Igt) (Max)
-
30 mA
Voltage - On State (Vtm) (Max)
-
1.8 V
Current - On State (It (AV)) (Max)
25 A
16 A
Current - On State (It (RMS)) (Max)
-
25 A
Current - Hold (Ih) (Max)
-
40 mA
Current - Off State (Max)
-
10 μA
Current - Non Rep. Surge 50, 60Hz (Itsm)
-
250A @ 60Hz
SCR Type
-
Standard Recovery
Operating Temperature
-
-40 ℃ ~ 125 ℃
Mounting Type
Stud Mount
Through Hole
Package / Case
TO-208AA, TO-48-3, Stud
TO-220-3
Supplier Device Package
TO-48
TO-220AB