2N6773
2N6773
Active
Description:  TRANS NPN 650V 1A TO220
Manufacturer:  Harris Corporation
Datasheet:   2N6773 Datasheet
History Price: $0.34000
In Stock: 9900
2N6773 vs 2N6739
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Transistor Type
NPN
NPN
Current - Collector (Ic) (Max)
1 A
8 A
Voltage - Collector Emitter Breakdown (Max)
650 V
350 V
Vce Saturation (Max) @ Ib, Ic
1V @ 200mA, 1A
2V @ 4A, 8A
Current - Collector Cutoff (Max)
100μA
100μA
DC Current Gain (hFE) (Min) @ Ic, Vce
20 @ 300mA, 3V
10 @ 5A, 3V
Power - Max
40 W
100 W
Frequency - Transition
50MHz
60MHz
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
-65 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-220-3
Supplier Device Package
TO-220
TO-220AB