2N6773
2N6773
Active
Description:  TRANS NPN 650V 1A TO220
Manufacturer:  Harris Corporation
Datasheet:   2N6773 Datasheet
History Price: $0.34000
In Stock: 9900
2N6773 vs 2N6672
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Transistor Type
NPN
-
Current - Collector (Ic) (Max)
1 A
-
Voltage - Collector Emitter Breakdown (Max)
650 V
-
Vce Saturation (Max) @ Ib, Ic
1V @ 200mA, 1A
-
Current - Collector Cutoff (Max)
100μA
-
DC Current Gain (hFE) (Min) @ Ic, Vce
20 @ 300mA, 3V
-
Power - Max
40 W
-
Frequency - Transition
50MHz
-
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Through Hole
-
Package / Case
TO-220-3
-
Supplier Device Package
TO-220
-