2N6760
2N6760
Active
Description:  N-CHANNEL POWER MOSFET
Manufacturer:  Harris Corporation
Datasheet:   2N6760 Datasheet
History Price: Active
In Stock: 20100
2N6760 vs 2N6784
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
FET Type
N-Channel
N-Channel
Technology
MOSFET (Metal Oxide)
MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss)
400 V
200 V
Current - Continuous Drain (Id) @ 25℃
5.5A (Tc)
2.25A (Tc)
Drive Voltage (Max Rds On, Min Rds On)
10V
10V
Rds On (Max) @ Id, Vgs
1.22Ohm @ 5.5A, 10V
1.5Ohm @ 1.5A, 0V
Vgs(th) (Max) @ Id
4V @ 250μA
4V @ 250μA
Gate Charge (Qg) (Max) @ Vgs
39 nC @ 10 V
8.6 nC @ 10 V
Vgs (Max)
?0V
?0V
Input Capacitance (Ciss) (Max) @ Vds
-
-
FET Feature
-
-
Power Dissipation (Max)
4W (Ta), 75W (Tc)
800mW (Ta), 15W (Tc)
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Supplier Device Package
TO-204AA
TO-39
Package / Case
TO-204AA, TO-3
TO-205AF Metal Can