Current - Collector (Ic) (Max)
10 A
-
Voltage - Collector Emitter Breakdown (Max)
400 V
40 V
Vce Saturation (Max) @ Ib, Ic
3V @ 3A, 10A
1.5V @ 15mA, 150mA
Current - Collector Cutoff (Max)
100μA
-
DC Current Gain (hFE) (Min) @ Ic, Vce
8 @ 5A, 3V
40 @ 150mA, 10V
Frequency - Transition
60MHz
100MHz
Operating Temperature
-65 ℃ ~ 175 ℃ (TJ)
-
Mounting Type
Through Hole
Through Hole
Package / Case
TO-204AA
TO-205AA, TO-5-3 Metal Can
Supplier Device Package
TO-3
TO-5