Current - Collector (Ic) (Max)
10 A
10 A
Voltage - Collector Emitter Breakdown (Max)
400 V
450 V
Vce Saturation (Max) @ Ib, Ic
3V @ 3A, 10A
3V @ 3A, 10A
Current - Collector Cutoff (Max)
100μA
100μA
DC Current Gain (hFE) (Min) @ Ic, Vce
8 @ 5A, 3V
8 @ 5A, 3V
Frequency - Transition
60MHz
60MHz
Operating Temperature
-65 ℃ ~ 175 ℃ (TJ)
-65 ℃ ~ 175 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-204AA
TO-204AA
Supplier Device Package
TO-3
TO-3