2N6751
2N6751
Active
Description:  TRANS NPN 400V 10A TO3
Manufacturer:  Harris Corporation
Datasheet:   2N6751 Datasheet
History Price: $1.21000
In Stock: 35500
2N6751 vs 2N6739
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Transistor Type
NPN
NPN
Current - Collector (Ic) (Max)
10 A
8 A
Voltage - Collector Emitter Breakdown (Max)
400 V
350 V
Vce Saturation (Max) @ Ib, Ic
3V @ 3A, 10A
2V @ 4A, 8A
Current - Collector Cutoff (Max)
100μA
100μA
DC Current Gain (hFE) (Min) @ Ic, Vce
8 @ 5A, 3V
10 @ 5A, 3V
Power - Max
150 W
100 W
Frequency - Transition
60MHz
60MHz
Operating Temperature
-65 ℃ ~ 175 ℃ (TJ)
-65 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-204AA
TO-220-3
Supplier Device Package
TO-3
TO-220AB