2N6739
2N6739
Active
Description:  TRANS NPN 350V 8A TO220AB
Manufacturer:  Harris Corporation
Datasheet:   2N6739 Datasheet
History Price: $1.59000
In Stock: 4400
2N6739 vs 2N6673
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Transistor Type
NPN
-
Current - Collector (Ic) (Max)
8 A
-
Voltage - Collector Emitter Breakdown (Max)
350 V
-
Vce Saturation (Max) @ Ib, Ic
2V @ 4A, 8A
-
Current - Collector Cutoff (Max)
100μA
-
DC Current Gain (hFE) (Min) @ Ic, Vce
10 @ 5A, 3V
-
Power - Max
100 W
-
Frequency - Transition
60MHz
-
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Through Hole
-
Package / Case
TO-220-3
-
Supplier Device Package
TO-220AB
-